location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Proofing Paper, 17" x 50m, 205g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Proofing Paper, 17" x 50m, 205g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946364728
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Proofing Paper, 17" x 50m, 205g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 50 m
  • - Roll width: 43.2 cm
  • - Printing media thickness: 190 µm
  • - Matt
Long product name Epson Standard Proofing Paper, 17" x 50m, 205g/m² :
The long product name of Epson Standard Proofing Paper, 17" x 50m, 205g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Proofing Paper, 17" x 50m, 205g/m²
More>>>
Epson Standard Proofing Paper, 17" x 50m, 205g/m²:
The official description of Epson Standard Proofing Paper, 17" x 50m, 205g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard Proofing Paper has a Fogra 39 certification, which is becoming the European standard. Offering the widest colour gamut available for accurate colour reproductions, this paper provides a base colour, weight and gloss level designed to match colour-critical commercial offset, press applications. Optimised for proofing applications, when used with our Epson UltraChrome K3 Ink with Vivid magenta, this media delivers outstanding short-term stability.

Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantee Epson quality

Overview
- FOGRA certification for Offset PT1/PT2/PT3, Flexo, Gravure S1/S2/S3/S4
- Paper white point 95, 0 -2 optimised for FOGRA39
- Controlled white point accuracy less than ? E 1.0
- Free from Optical Brightener
- 205 g/m², 200 microns
- Semi matte finish
- Dries instantly

Short summary description Epson Standard Proofing Paper, 17" x 50m, 205g/m²:
This short summary of the Epson Standard Proofing Paper, 17" x 50m, 205g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Proofing Paper, 17" x 50m, 205g/m², 50 m, 43.2 cm, 43.2 cm (17"), Matt, 190 µm, 205 g/m²

Long summary description Epson Standard Proofing Paper, 17" x 50m, 205g/m²:
This is an auto-generated long summary of Epson Standard Proofing Paper, 17" x 50m, 205g/m² based on the first three specs of the first five spec groups.

Epson Standard Proofing Paper, 17" x 50m, 205g/m². Roll length: 50 m, Roll width: 43.2 cm, Size (imperial): 43.2 cm (17"), Finish type: Matt, Printing media thickness: 190 µm, Print media weight: 205 g/m²

Features
Roll length
50 m
Roll width
43.2 cm
Size (imperial)
43.2 cm (17")
Printing media thickness
190 µm
Print media weight
205 g/m²
Finish type
Matt
Country of origin
Germany
Weight
5.3 kg
Weight & dimensions
Dimensions (WxDxH)
4800 x 1700 x 1600 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
480 mm
Package weight
5.3 kg
Package height
160 mm
Logistics data
Master (outer) case length
480 mm
Master (outer) case width
170 mm
Master (outer) case height
160 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
80 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
9 pc(s)
Products per pallet layer (UK)
14 pc(s)
Products per pallet (UK)
700 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
80 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
48 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)