location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper, DIN A4, 190g/m², 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper, DIN A4, 190g/m², 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042159
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Paper, DIN A4, 190g/m², 25 Sheets :
The long product name of Epson Photo Paper, DIN A4, 190g/m², 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Paper A4, 25 pages
More>>>
Epson Photo Paper, DIN A4, 190g/m², 25 Sheets:
The official description of Epson Photo Paper, DIN A4, 190g/m², 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo Paper A4, 194 g/m2 (25 pages).

Paper size: DIN A4.
Paper weight: 194 g.
Sheet number: 25.

Short summary description Epson Photo Paper, DIN A4, 190g/m², 25 Sheets:
This short summary of the Epson Photo Paper, DIN A4, 190g/m², 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper, DIN A4, 190g/m², 25 Sheets, 194 g/m², 1 pc(s), 220 mm, 300 mm, 8 mm, 340 g

Long summary description Epson Photo Paper, DIN A4, 190g/m², 25 Sheets:
This is an auto-generated long summary of Epson Photo Paper, DIN A4, 190g/m², 25 Sheets based on the first three specs of the first five spec groups.

Epson Photo Paper, DIN A4, 190g/m², 25 Sheets. Media weight: 194 g/m². Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 300 mm. Pallet length (UK): 91.4 cm, Pallet gross width: 120 cm, Pallet gross height: 100 cm. Media sheets per package: 25 sheets, Paper dimensions: 210 x 297 mm, Country of origin: Japan

Features
Media weight *
194 g/m²
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
300 mm
Package height
8 mm
Package weight
340 g
Logistics data
Pallet length (UK)
91.4 cm
Pallet gross width
120 cm
Logistics data
Pallet gross height
100 cm
Products per pallet
20 pc(s)
Products per pallet (UK)
960 pc(s)
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Media sheets per package
25 sheets
Paper dimensions
210 x 297 mm
Standard media sizes
A4
Country of origin
Japan
Country Distributor
United Kingdom 1 distributor(s)