Epson logo

Epson Ultrasmooth Fine Art Paper, DIN A2, 325g/m², 25 Sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200063
Info modified on:
10 Sept 2024, 10:03:45
Short summary description Epson Ultrasmooth Fine Art Paper, DIN A2, 325g/m², 25 Sheets:

Epson Ultrasmooth Fine Art Paper, DIN A2, 325g/m², 25 Sheets, Matt, 460 µm, 325 g/m²

Long summary description Epson Ultrasmooth Fine Art Paper, DIN A2, 325g/m², 25 Sheets:

Epson Ultrasmooth Fine Art Paper, DIN A2, 325g/m², 25 Sheets. Finish type: Matt, Printing media thickness: 460 µm, Print media weight: 325 g/m²

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.