Epson logo

Epson Velvet Fine Art Paper, DIN A2, 260g/m², 25 Sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247974
Info modified on:
10 Sept 2024, 10:03:45
Short summary description Epson Velvet Fine Art Paper, DIN A2, 260g/m², 25 Sheets:

Epson Velvet Fine Art Paper, DIN A2, 260g/m², 25 Sheets, 42 cm, Matt, 480 µm, 260 g/m²

Long summary description Epson Velvet Fine Art Paper, DIN A2, 260g/m², 25 Sheets:

Epson Velvet Fine Art Paper, DIN A2, 260g/m², 25 Sheets. Roll width: 42 cm, Finish type: Matt, Printing media thickness: 480 µm, Print media weight: 260 g/m²

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.