Epson logo

Epson Premium Glossy Photo Paper, DIN A2, 255g/m², 25 Sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246279
Info modified on:
10 Sept 2024, 10:03:46
Short summary description Epson Premium Glossy Photo Paper, DIN A2, 255g/m², 25 Sheets:

Epson Premium Glossy Photo Paper, DIN A2, 255g/m², 25 Sheets, Gloss, 255 g/m², A2, 25 sheets, 0.95%, - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -...

Long summary description Epson Premium Glossy Photo Paper, DIN A2, 255g/m², 25 Sheets:

Epson Premium Glossy Photo Paper, DIN A2, 255g/m², 25 Sheets. Finish type: Gloss, Media weight: 255 g/m², Paper size: A2. Width: 420 mm, Height: 594 mm. Quantity per pack: 1 pc(s), Package width: 435 mm, Package depth: 610 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 74 cm. Country of origin: Japan

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.