Epson logo

Epson Premium Luster Photo Paper, 20" x 30,5 m, 260g/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171820
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Premium Luster Photo Paper, 20" x 30,5 m, 260g/m²:

Epson Premium Luster Photo Paper, 20" x 30,5 m, 260g/m², Lustre, 260 g/m², - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -..., 50.8 cm, 30.5 m, 1 pc(s)

Long summary description Epson Premium Luster Photo Paper, 20" x 30,5 m, 260g/m²:

Epson Premium Luster Photo Paper, 20" x 30,5 m, 260g/m². Finish type: Lustre, Media weight: 260 g/m², Compatible products: - SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 -.... Roll width: 50.8 cm, Roll length: 30.5 m. Quantity per pack: 1 pc(s), Package width: 170 mm, Package depth: 590 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 102 cm. Country of origin: Japan

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.