location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946328041
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets :
The long product name of Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy Photo Paper 10 x 15 50 sheets
More>>>
Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets:
The official description of Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Glossy Photo Paper 10 x 15 50 sheets for Epson Stylus Photo 1270

Short summary description Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets:
This short summary of the Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets, 225 g/m², 1 pc(s), 105 mm, 115 mm, 15 mm, 230 g

Long summary description Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets:
This is an auto-generated long summary of Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper, 100 x 150 mm, 225g/m², 50 Sheets. Media weight: 225 g/m². Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 115 mm. Pallet length (UK): 185 cm, Pallet gross width: 120 cm, Pallet gross height: 100 cm. Media sheets per package: 50 sheets, Paper dimensions: 100 x 150 mm, Country of origin: Spain

Features
Media weight *
225 g/m²
Packaging data
Quantity per pack
1 pc(s)
Package width
105 mm
Package depth
115 mm
Package height
15 mm
Package weight
230 g
Logistics data
Pallet length (UK)
185 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Logistics data
Products per pallet
3800 pc(s)
Products per pallet (UK)
4200 pc(s)
Products per pallet layer
380 pc(s)
Products per pallet layer (UK)
420 pc(s)
Products per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Media sheets per package
50 sheets
Paper dimensions
100 x 150 mm
Country of origin
Spain