Epson logo

Epson Proofing Paper White Semimatte, 13" x 30,5 m, 250g/m²

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172328
Info modified on:
10 Sept 2024, 10:03:45
Short summary description Epson Proofing Paper White Semimatte, 13" x 30,5 m, 250g/m²:

Epson Proofing Paper White Semimatte, 13" x 30,5 m, 250g/m², 30.5 m, 33 cm, 33 cm (13"), Semi-matt, 250 µm, 250 g/m²

Long summary description Epson Proofing Paper White Semimatte, 13" x 30,5 m, 250g/m²:

Epson Proofing Paper White Semimatte, 13" x 30,5 m, 250g/m². Roll length: 30.5 m, Roll width: 33 cm, Size (imperial): 33 cm (13"), Finish type: Semi-matt, Printing media thickness: 250 µm, Print media weight: 250 g/m²

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.