Epson logo

Epson Ultrasmooth Fine Art Paper, A3+, 325g/m², 25 Blatt

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325008
Info modified on:
10 Sept 2024, 10:03:45
Short summary description Epson Ultrasmooth Fine Art Paper, A3+, 325g/m², 25 Blatt:

Epson Ultrasmooth Fine Art Paper, A3+, 325g/m², 25 Blatt, 32.9 cm, Matt, 460 µm, 325 g/m²

Long summary description Epson Ultrasmooth Fine Art Paper, A3+, 325g/m², 25 Blatt:

Epson Ultrasmooth Fine Art Paper, A3+, 325g/m², 25 Blatt. Roll width: 32.9 cm, Finish type: Matt, Printing media thickness: 460 µm, Print media weight: 325 g/m²

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.