Epson logo

Epson Premium Glossy Photo Paper, 130 x 180 mm, 255g/m², 100 Sheets

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15979
Info modified on:
21 Jul 2023, 10:53:38
Short summary description Epson Premium Glossy Photo Paper, 130 x 180 mm, 255g/m², 100 Sheets:

Epson Premium Glossy Photo Paper, 130 x 180 mm, 255g/m², 100 Sheets, 320 g, 1 pc(s), 42 mm, 135 mm, 214 mm, 680 g

Long summary description Epson Premium Glossy Photo Paper, 130 x 180 mm, 255g/m², 100 Sheets:

Epson Premium Glossy Photo Paper, 130 x 180 mm, 255g/m², 100 Sheets. Weight: 320 g. Quantity per pack: 1 pc(s), Package width: 42 mm, Package depth: 135 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 99 cm. Dimensions (WxDxH): 183 x 133 x 20 mm, Media sheets per package: 50 sheets, Paper dimensions: 130x180mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.