location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singleweight Matte Paper Roll, 36" x 40 m, 120g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041854
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m² :
The long product name of Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singleweight Matte Paper 36" x 40m for Large Format Inkjet Printers
More>>>
Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m²:
The official description of Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Singleweight Matte paper is a low cost, high quality, general purpose 120gsm media, that can be used for layout proofing, CAD, GIS etc. EOL.

Works with:

-Stylus Pro 10600.
-Stylus Pro 9400.
-Stylus Pro 9450.
-Stylus Pro 9600.
-Stylus Pro 9800.

Short summary description Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m²:
This short summary of the Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m², 40 m, 91.4 cm

Long summary description Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m²:
This is an auto-generated long summary of Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m² based on the first three specs of the first five spec groups.

Epson Singleweight Matte Paper Roll, 36" x 40 m, 120g/m². Roll length: 40 m, Roll width: 91.4 cm

Features
Roll length
40 m
Roll width
91.4 cm
Features
Weight
5.2 kg
Weight & dimensions
Dimensions (WxDxH)
987 x 123 x 120 mm