Epson logo

Epson Premium Luster Photo Paper, DIN A3+, 250g/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271250
Info modified on:
10 Sept 2024, 10:03:45
Short summary description Epson Premium Luster Photo Paper, DIN A3+, 250g/m²:

Epson Premium Luster Photo Paper, DIN A3+, 250g/m², Lustre, 250 g/m², A3+, White, 100 sheets, SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor...

Long summary description Epson Premium Luster Photo Paper, DIN A3+, 250g/m²:

Epson Premium Luster Photo Paper, DIN A3+, 250g/m². Finish type: Lustre, Media weight: 250 g/m², Paper size: A3+. Quantity per pack: 1 pc(s), Package width: 335 mm, Package depth: 490 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 82 cm. Country of origin: Japan

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.