Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041746
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0010343848290 show
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114280
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 27 Jan 2020 12:07:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m² :
The short editorial description of Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²

Singleweight Matte Paper Roll, 43.18 cm (17") x 40 m, 120g/m²
More>>>
Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²:
The official marketing text of Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m² as supplied by the manufacturer

An economical and versatile paper, this is the perfect solution for affordable, high quality output from the Epson Stylus Pro series wide-format printers. Uses include promotional pieces, comps, professional layouts, indoor signage, proofs, displays and posters.A low-cost alternative for high-resolution output, this paper is compatible with both dye and pigment ink. With instant ink drying for added convenience, it can also be easily laminated for a glossy-finished look and as a method of protection from excessive light and moisture.Like all of our innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. Epson's printer driver software actually optimises the amount of ink released onto the page, based on the type of paper used. As always, Epson supplies guarantee Epson quality.This paper is certified for Digigraphie use, being tested by independent laboratories to guarantee the stability of prints over time. The complete list of art papers can be found at www.digigraphie.com

Short summary description Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²:
This short summary of the Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m², Roll, Inkjet printing, Matt, 120 g/m², 40 m, 43.1 cm

Long summary description Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m²:
This is an auto-generated long summary of Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m² based on the first three specs of the first five spec groups.

Epson Singleweight Matte Paper Roll, 17" x 40 m, 120g/m². Paper size: Roll, Recommended usage: Inkjet printing, Finish type: Matt. Package width: 120 mm, Package depth: 480 mm, Package height: 120 mm. Quantity per pack: 1 pc(s). Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 81 cm. Quantity per pallet: 96 pc(s), Country of origin: Japan

Features
Paper size *
The size of the paper e.g. A4, A3.
Roll
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Inkjet printing
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matt
Media weight *
The weight of the media used with this product.
120 g/m²
Roll length
40 m
Roll width
43.1 cm
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
130 µm
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
120 mm
Package depth
The distance from the front to the back of the packaging.
480 mm
Package height
The distance from the top to the bottom of the packaging.
120 mm
Package weight
Weight of the packaged product.
2.62 kg
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Logistics data
Pallet height (UK)
81 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
81 cm
Quantity per pallet (UK)
108 pc(s)
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
36 pc(s)
Master (outer) case width
39 cm
Master (outer) case length
50 cm
Master (outer) case height
27 cm
Master (outer) case weight
16.38 g
Quantity per master (outer) case
6 pc(s)
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
96 pc(s)
Country of origin
Country where the device is made.
Japan
Brand Image Product code Product Stock Price from
Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m² Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m²
(show image)
C13S041221 Presentation Matte Paper Roll, 36" x 25 m, 172g/m² 0,00
(excl. VAT)
0,00 (incl. VAT)
Epson Presentation Matte Paper Roll, 24" x 25 m, 172g/m² Epson Presentation Matte Paper Roll, 24" x 25 m, 172g/m²
(show image)
C13S041295 Presentation Matte Paper Roll, 24" x 25 m, 172g/m² EUR 33,54
(excl. VAT)
EUR 40,58 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 10 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X