Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041706BH
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15018
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 09 Dec 2019 18:29:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets :
The short editorial description of Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets

100mm x 150mm Premium Glossy Photo Paper 20 Sheets
More>>>
Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets:
The official marketing text of Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets as supplied by the manufacturer

EPSON Premium Glossy Photo Paper 10 x15 cm (4" x 6"). This RC (Resin-Coated) based photo paper with high gloss, smooth, cockle free surface, is an exciting media for advance-level amateurs, photographers and graphic artists. This media most suitable for exact photo scenes which need to balance pictures and presentations.



Compatible Main Units:

Stylus Photo 1290

Stylus Photo 1290S

Stylus Photo 890

Stylus Photo 895

Stylus Photo 950

Stylus CX3200

Stylus Photo 915

Stylus Photo 830U

Stylus Photo R300 / monitor edition

Stylus Photo R300

Stylus C44UX

Stylus Photo RX600

Stylus Photo RX500

Stylus Photo R200

Stylus Photo R800

PictureMate

Stylus C46

Stylus Photo RX420

Stylus Photo RX620

Stylus Photo 1270

Stylus Photo 870

Stylus Photo 870 Special Edition

Stylus Photo 875DC

Stylus Photo 790

Stylus Photo 810

Stylus C43

Stylus C44 - all variants

Stylus Photo 830 - all variants

Stylus Photo 900

Stylus Photo 925

Stylus Photo 935

Stylus Photo RX425

Short summary description Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets:
This short summary of the Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets, Gloss, 1 pc(s), 158 mm, 108 mm, 17 mm, 126 g

Long summary description Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets:
This is an auto-generated long summary of Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets based on the first three specs of the first five spec groups.

Epson Premium Glossy Photo Paper, 100 x 150 mm, 255g/m², 20 Sheets. Finish type: Gloss. Quantity per pack: 1 pc(s), Package width: 158 mm, Package depth: 108 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 99 cm. Dimensions (WxDxH): 163 x 115 x 7 mm, Media size (1 slide): 10 x15 cm (4" x 6")., Weight: 102 g

Features
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Gloss
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
158 mm
Package depth
The distance from the front to the back of the packaging.
108 mm
Package height
The distance from the top to the bottom of the packaging.
17 mm
Package weight
Weight of the packaged product.
126 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
99 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
99 cm
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2400 pc(s)
Logistics data
Quantity per pallet (UK)
3000 pc(s)
Quantity per pallet layer
400 pc(s)
Quantity per pallet layer (UK)
500 pc(s)
Master (outer) case width
12 cm
Master (outer) case length
19.5 cm
Master (outer) case height
16.5 cm
Master (outer) case weight
1.33 g
Quantity per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
163 x 115 x 7 mm
Media size (1 slide)
10 x15 cm (4" x 6").
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
102 g
Country of origin
Country where the device is made.
Japan
Customer service details
X