location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041659
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m² :
The long product name of Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36”x30.5m Proofing Paper Semimatte. 155g/m². Roll. Quantity per pack: 1
More>>>
Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m²:
The official description of Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Resin Coated based media (155g/m²) with a surface colour, look and feel very similar to commercial priniting paper. Instant drying and Excellent colour reproduction ensure a multiltude of uses for this media.



Compatible Main Units:

Stylus Pro 9600

Color Proofer 10600

Color Proofer 9600

Stylus Pro 10600

Short summary description Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m²:
This short summary of the Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m², 30 m, 91.4 cm, 155 g/m²

Long summary description Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m²:
This is an auto-generated long summary of Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m² based on the first three specs of the first five spec groups.

Epson Proofing Paper Semimatte Roll, 36" x 30,5 m, 155g/m². Roll length: 30 m, Roll width: 91.4 cm, Print media weight: 155 g/m²

Features
Roll length
30 m
Roll width
91.4 cm
Print media weight
155 g/m²
Weight
5.5 kg
Weight & dimensions
Dimensions (WxDxH)
126 x 125 x 959 mm
Other features
Printing media gloss level
Semimatte
Country Distributor
United Kingdom 1 distributor(s)