Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041647
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13498
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m² :
The short editorial description of Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²

600mmx30.5 Premium Luster Photo Paper. 238g/m². Roll. Quantity per pack: 1
More>>>
Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²:
The official marketing text of Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m² as supplied by the manufacturer

Wedding and portrait photographers have traditionally used luster paper for their photos. EPSON 238g/m² Premium Luster Photo Paper incorporates this popular surface finish, which is ideally suited to photographers adopting a digital workflow. This instant drying paper produces vivid, lifelike images that rival those of traditional silver halide prints. This media delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel, and keeps the paper cockle-free. Requires 3 inch spindle - high tension recommended.



Compatible Main Units:

Stylus Pro 7600

Stylus Pro 9600

Color Proofer 10600

Color Proofer 9600

Color Proofer 7600

Stylus Pro 10600

Short summary description Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²:
This short summary of the Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m², 238 g/m², Luster, 60 cm, 30.5 m, 145 x 145 x 610 mm, 3 kg

Long summary description Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m²:
This is an auto-generated long summary of Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m² based on the first three specs of the first five spec groups.

Epson Premium Luster Photo Paper Roll, 600 mm x 30,5 m, 235g/m². Media weight: 238 g/m², Printing media gloss level: Luster. Roll width: 60 cm, Roll length: 30.5 m. Dimensions (WxDxH): 145 x 145 x 610 mm, Weight: 3 kg

Features
Media weight *
The weight of the media used with this product.
238 g/m²
Printing media gloss level
Luster
Weight & dimensions
Roll width
60 cm
Weight & dimensions
Roll length
30.5 m
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145 x 145 x 610 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Customer service details
X