Epson logo

Epson Premium Semigloss Photo Paper Roll, 36" x 30,5 m, 255g/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30403
Info modified on:
04 Apr 2019, 04:20:52
Short summary description Epson Premium Semigloss Photo Paper Roll, 36" x 30,5 m, 255g/m²:

Epson Premium Semigloss Photo Paper Roll, 36" x 30,5 m, 255g/m², 255 g/m², Semigloss, 86.3 cm, 30.5 m, 5.7 kg, 126 x 125 x 959 mm

Long summary description Epson Premium Semigloss Photo Paper Roll, 36" x 30,5 m, 255g/m²:

Epson Premium Semigloss Photo Paper Roll, 36" x 30,5 m, 255g/m². Media weight: 255 g/m², Printing media gloss level: Semigloss. Roll width: 86.3 cm, Roll length: 30.5 m, Weight: 5.7 kg. Dimensions (WxDxH): 126 x 125 x 959 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.