Epson logo

Epson Premium Glossy Photo Paper Roll, 36" x 30,5 m, 260g/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Premium Glossy Photo Paper Roll, 36" x 30,5 m, 260g/m²:

Epson Premium Glossy Photo Paper Roll, 36" x 30,5 m, 260g/m², Gloss, 260 g/m², 86.3 cm, 30.5 m, 5.6 kg, 1 pc(s)

Long summary description Epson Premium Glossy Photo Paper Roll, 36" x 30,5 m, 260g/m²:

Epson Premium Glossy Photo Paper Roll, 36" x 30,5 m, 260g/m². Finish type: Gloss, Media weight: 260 g/m². Roll width: 86.3 cm, Roll length: 30.5 m, Weight: 5.6 kg. Quantity per pack: 1 pc(s), Package width: 175 mm, Package depth: 970 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 114 cm. Dimensions (WxDxH): 125 x 120 x 960 mm, Country of origin: Japan

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.