location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041398
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343831841 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 18 m
  • - Roll width: 111.8 cm
  • - Print media weight: 190 g/m²
  • - Printing material opacity: 0.96%
  • - 1 pc(s)
Long product name Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m² :
The long product name of Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²
More>>>
Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²:
The official description of Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A paper-based 188g/m² matte media, used exclusively with pigment ink. With an uneven surface typically found on water colour papers used by artists, Artistic images can be best expressed on this paper and many professionals will appreciate this water colour paper which feels like a real fine art cotton paper.

Short summary description Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²:
This short summary of the Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m², 18 m, 111.8 cm, 7.62 cm, 190 g/m², 0.96%, Japan

Long summary description Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m²:
This is an auto-generated long summary of Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m² based on the first three specs of the first five spec groups.

Epson Water Color Paper - Radiant White Roll, 44" x 18 m, 190g/m². Roll length: 18 m, Roll width: 111.8 cm, Core diameter: 7.62 cm. Quantity per pack: 1 pc(s), Package width: 170 mm, Package depth: 1180 mm. Compatible products: SureColor SC-T7200D (Dual Roll) SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V.... Products per pallet: 24 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Roll length
18 m
Roll width
111.8 cm
Core diameter
7.62 cm
Print media weight
190 g/m²
Printing material opacity
0.96%
Paper brightness
0.89
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
1180 mm
Package height
170 mm
Package weight
6.2 kg
Other features
Compatible products
SureColor SC-T7200D (Dual Roll) SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 11880
Logistics data
Products per pallet
24 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
108 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
108 cm
Products per pallet (UK)
30 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Master (outer) case width
180 mm
Master (outer) case length
1180 mm
Master (outer) case height
180 mm
Master (outer) case gross weight
6.2 g
Products per master (outer) case
1 pc(s)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)