Epson logo

Epson A4 Premium Glossy Photo Paper

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30584
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson A4 Premium Glossy Photo Paper:

Epson A4 Premium Glossy Photo Paper, 255 g/m², 460 g, 1 pc(s), 240 mm, 350 mm, 18 mm

Long summary description Epson A4 Premium Glossy Photo Paper:

Epson A4 Premium Glossy Photo Paper. Media weight: 255 g/m². Weight: 460 g. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 350 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 108 cm. Dimensions (WxDxH): 340 x 230 x 5 mm, Media size (1 slide): A4 (210 x 297 mm), Media sheets per package: 20 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.