location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PREMIUM GLOSSY A4 photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PREMIUM GLOSSY PHOTO PAPER A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041287BK
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson PREMIUM GLOSSY A4 photo paper :
The long product name of Epson PREMIUM GLOSSY A4 photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PREMIUM GLOSSY PHOTO PAPER A4 S041287 - INCL. 20 FREE SHEETS NS (MSD)
More>>>
Epson PREMIUM GLOSSY A4 photo paper:
The official description of Epson PREMIUM GLOSSY A4 photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Premium paper is ideal for creating long-lasting, photographic color prints. Premium paper can generate prints with a life expectancy comparable to those processed in a photo lab. Its incredible light-fastness, brilliant color reproduction and heavyweight base work together to produce prints that not only look like standard photographs, but have similar durability.
High quality resin coated 255g/m² paper with the weight & texture of true silver halide media. When used in conjunction with the appropriate Stylus Photo printers this media offers increased lightfastness.
Compatible Main Units : Stylus Photo 1290 /Stylus Photo 1290S /Stylus Photo 890/
Stylus Photo 895 /Stylus C60 /Stylus C70 /Stylus Photo 950 /Stylus CX3200 /Stylus Photo 915 /Stylus Photo 830U /Stylus Photo R300 / monitor edition /Stylus Photo R300 /Stylus Photo RX600 /Stylus Photo RX500 /Stylus Photo R200 /Stylus Photo R800 /Stylus Photo RX420 /Stylus Photo 1270 /Stylus Photo 870 /Stylus Photo 870 Special Edition /Stylus Photo 875DC /Stylus Color 880 /Stylus Color 880 Transparent /Stylus Color 580 /Stylus Color 980 /Stylus Color 680 /Stylus Color 680 Transparent /Stylus Photo 790 /Stylus Photo 810
Stylus C62 /Stylus Photo 830 - all variants /Stylus Photo 900 /Stylus Photo 925
Stylus Photo 935 /Stylus Pro 4000 .

Short summary description Epson PREMIUM GLOSSY A4 photo paper:
This short summary of the Epson PREMIUM GLOSSY A4 photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PREMIUM GLOSSY PHOTO PAPER A4, 255 g/m², 460 g, 340 x 230 x 5 mm, A4 (210 x 297 mm), 20 sheets

Long summary description Epson PREMIUM GLOSSY A4 photo paper:
This is an auto-generated long summary of Epson PREMIUM GLOSSY A4 photo paper based on the first three specs of the first five spec groups.

Epson PREMIUM GLOSSY PHOTO PAPER A4. Media weight: 255 g/m². Weight: 460 g. Dimensions (WxDxH): 340 x 230 x 5 mm, Media size (1 slide): A4 (210 x 297 mm), Media sheets per package: 20 sheets

Features
Media weight *
255 g/m²
Weight & dimensions
Weight
460 g
Other features
Dimensions (WxDxH)
340 x 230 x 5 mm
Media size (1 slide)
A4 (210 x 297 mm)
Media sheets per package
20 sheets
Brand Image Product code Product Stock Price from
Epson Premium Glossy Photo Paper, DIN A4, 255g/m², 40 Sheets Epson Premium Glossy Photo Paper, DIN A4, 255g/m², 40 Sheets
(show image)
C13S041287BG Premium Glossy Photo Paper, DIN A4, 255g/m², 40 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Epson Premium Glossy Photo Paper - A4 - 20 Sheets Epson Premium Glossy Photo Paper - A4 - 20 Sheets
(show image)
C13S041287 Premium Glossy Photo Paper - A4 - 20 Sheets 0.00
(excl. VAT)
0 (incl. VAT)