location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presentation Matte Paper Roll, 36" x 25 m, 172g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041221
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m² :
The long product name of Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRESENTATION MATTE PAPER 36 X25M FOR ST-PRO 9000 NS (MSD)
More>>>
Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m²:
The official description of Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering high quality with capacity to match, EPSON Presentation Matte Paper Rolls offer a matte 172g/m

Short summary description Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m²:
This short summary of the Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m², 172 g/m², 5 kg, 124 x 958 x 122 mm, 91.4 cm, 25M, 1 sheets

Long summary description Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m²:
This is an auto-generated long summary of Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m² based on the first three specs of the first five spec groups.

Epson Presentation Matte Paper Roll, 36" x 25 m, 172g/m². Media weight: 172 g/m², Weight: 5 kg. Dimensions (WxDxH): 124 x 958 x 122 mm, Roll width: 91.4 cm, Maximum roll length: 25M

Features
Media weight *
172 g/m²
Weight
5 kg
Other features
Dimensions (WxDxH)
124 x 958 x 122 mm
Other features
Roll width
91.4 cm
Maximum roll length
25M
Media sheets per package
1 sheets
Media size (1 slide)
A3
Roll length
25 m
Brand Image Product code Product Stock Price from
Epson 100mm x 8M Archival Matte Paper printing paper Epson 100mm x 8M Archival Matte Paper printing paper
(show image)
C13S041346 100mm x 8M Archival Matte Paper 0.00
(excl. VAT)
0 (incl. VAT)
Epson Archival Matte Paper, DIN A3+, 189g/m², 50 Sheets Epson Archival Matte Paper, DIN A3+, 189g/m², 50 Sheets
(show image)
C13S041340 Archival Matte Paper, DIN A3+, 189g/m², 50 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper Epson 36"x50’ DuPont/ Commercial Matte Proofing Paper Roll printing paper
(show image)
C13S041247 36"x50’ DuPont/EPSON Commercial Matte Proofing Paper Roll 0.00
(excl. VAT)
0 (incl. VAT)