location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041145
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets :
The long product name of Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Paper Panoramic 210x593mm 10sh f Stylus
More>>>
Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets:
The official description of Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.
Compabillity: Stylus C20SX
Stylus C40UX
Stylus C62
Stylus Color 1160
Stylus Color 480
Stylus Color 680
Stylus Color 880
Stylus Color 900
Stylus Color 980
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo 750
Stylus Photo 790
Stylus Photo 830
Stylus Photo 830U
Stylus Photo 870
Stylus Photo 890
Stylus Photo 895
Stylus Photo 900
Stylus Photo 915
Stylus Photo 925
Stylus Photo 935
Stylus Photo 950
Stylus Photo R300 (R300ME)
Stylus Photo R800

Short summary description Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets:
This short summary of the Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets, 194 g/m², 520 g, 649 x 234 x 5 mm, A2 (210 x 594 mm), 89 (%)

Long summary description Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets:
This is an auto-generated long summary of Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets based on the first three specs of the first five spec groups.

Epson Panoramic Photo Paper, DIN A2, 194g/m², 10 Sheets. Media weight: 194 g/m². Weight: 520 g. Dimensions (WxDxH): 649 x 234 x 5 mm, Media size (1 slide): A2 (210 x 594 mm), Printing material brightness: 89 (%)

Features
Media weight *
194 g/m²
Weight & dimensions
Weight
520 g
Other features
Dimensions (WxDxH)
649 x 234 x 5 mm
Media size (1 slide)
A2 (210 x 594 mm)
Printing material brightness
89 (%)
Country Distributor
United Kingdom 1 distributor(s)