Epson logo

Epson Photo Paper, DIN A3, 194g/m², 20 Sheets

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75240
Info modified on:
09 Dec 2019, 17:29:24
Long product name Epson Photo Paper, DIN A3, 194g/m², 20 Sheets:

Photo Paper A3 20sh f Stylus Pro 5000 Photo EX

Epson Photo Paper, DIN A3, 194g/m², 20 Sheets:

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life.
194gsm Heavyweight paper with a surface ideal for photographic quality printing Capable of a resolution up to 1440dpi SO41142 - Photo Paper 659742 A3 qty 20 Pack Dimensions: 44.4x32.2x1.7cm (LxWxH) Weight: 0.835 kg

Short summary description Epson Photo Paper, DIN A3, 194g/m², 20 Sheets:

Epson Photo Paper, DIN A3, 194g/m², 20 Sheets, 194 g/m², 835 g, 1 pc(s), 315 mm, 440 mm, 10 mm

Long summary description Epson Photo Paper, DIN A3, 194g/m², 20 Sheets:

Epson Photo Paper, DIN A3, 194g/m², 20 Sheets. Media weight: 194 g/m². Weight: 835 g. Quantity per pack: 1 pc(s), Package width: 315 mm, Package depth: 440 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 83 cm. Dimensions (WxDxH): 444 x 32.2 x 17 mm, Media size (1 slide): 297 x 420 mm, Country of origin: Japan

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.