location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cart 3c 300sh f Stylus 440 640 740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S02019140
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2019 11:03:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original :
The long product name of Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cart 3c 300sh f Stylus 440 640 740
More>>>
Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original:
The official description of Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry™ inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original:
This short summary of the Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart 3c 300sh f Stylus 440 640 740, Original, 99 mm, 48 mm, 96 mm

Long summary description Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original:
This is an auto-generated long summary of Epson Ink Cart 3c 300sh f Stylus 440 640 740 ink cartridge Original based on the first three specs of the first five spec groups.

Epson Ink Cart 3c 300sh f Stylus 440 640 740. Type: Original. Width: 99 mm, Depth: 48 mm, Height: 96 mm

Features
Type *
Original
Colour
Yes
Weight & dimensions
Width
99 mm
Depth
48 mm
Height
96 mm
Brand Image Product code Product Stock Price from
Pelikan

Pelikan INK TANK 3 COLORS S020191 ink cartridge
(show image)
332189 INK TANK 3 COLORS S020191 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)