location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015255
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:39:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Dot matrix
  • - 24-pin
  • - 1 pc(s)
Long product name Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255) :
The long product name of Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Film Ribbon for Epson LQ series
More>>>
Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255):
The official description of Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Film Ribbon



EPSON film ribbons are single pass plastic ribbons coated on one side with ink. Available for the 24pin range of dot matrix printers this high quality ribbon produces clear, crisp lettering of precisely the right density to ensure letter quality output.



Compatible Main Units :

LQ-570+

LQ-870

LQ-870

LQ-580

LQ-300+

LQ-300

LQ-200

LQ-400

LQ-450

LQ-500

LQ-550

LQ-570

LQ-800

LQ-850

LQ-850+

Short summary description Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255):
This short summary of the Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255), Dot matrix, 24-pin, Japan, 110 g, 75 mm, 295 mm

Long summary description Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255):
This is an auto-generated long summary of Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255) based on the first three specs of the first five spec groups.

Epson SIDM Black Film Ribbon cartridge for LQ-2/3/4/5/8 (C13S015255). Print technology: Dot matrix, Print head: 24-pin, Country of origin: Japan. Weight: 110 g. Package width: 75 mm, Package depth: 295 mm, Package height: 35 mm. Ribbon size: 320x76x34. Master (outer) case gross weight: 12 g, Master (outer) case length: 366 mm, Master (outer) case width: 616 mm

Performance
Print technology
Dot matrix
Print head
24-pin
Country of origin
Japan
Weight & dimensions
Weight
110 g
Packaging data
Package width
75 mm
Package depth
295 mm
Package height
35 mm
Package weight
110 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Ribbon size
320x76x34
Logistics data
Master (outer) case gross weight
12 g
Master (outer) case length
366 mm
Master (outer) case width
616 mm
Master (outer) case height
397 mm
Products per master (outer) case
100 pc(s)
Country Distributor
United Kingdom 1 distributor(s)