Epson logo

Epson PAPIER PHOTO QUALITY GLOSSY 4 X6 VOOR STYLUS PHOTO

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18063
Info modified on:
04 Apr 2019, 04:22:06
Short summary description Epson PAPIER PHOTO QUALITY GLOSSY 4 X6 VOOR STYLUS PHOTO:

Epson PAPIER PHOTO QUALITY GLOSSY 4 X6 VOOR STYLUS PHOTO, 194 g/m², 110 g, 211 x 115 x 7 mm, A6 (101 x 152 mm), 20 sheets

Long summary description Epson PAPIER PHOTO QUALITY GLOSSY 4 X6 VOOR STYLUS PHOTO:

Epson PAPIER PHOTO QUALITY GLOSSY 4 X6 VOOR STYLUS PHOTO. Media weight: 194 g/m². Weight: 110 g. Dimensions (WxDxH): 211 x 115 x 7 mm, Media size (1 slide): A6 (101 x 152 mm), Media sheets per package: 20 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.