Epson logo

Epson PAPIER STYLUS 1500 A2 SPECIAL COATED 720DPI,30 PAGES printing paper

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38779
Info modified on:
04 Apr 2019, 04:22:06
Short summary description Epson PAPIER STYLUS 1500 A2 SPECIAL COATED 720DPI,30 PAGES printing paper:

Epson PAPIER STYLUS 1500 A2 SPECIAL COATED 720DPI,30 PAGES, 105 g/m², 1.32 kg, 605 x 436 x 15 mm, 30 sheets

Long summary description Epson PAPIER STYLUS 1500 A2 SPECIAL COATED 720DPI,30 PAGES printing paper:

Epson PAPIER STYLUS 1500 A2 SPECIAL COATED 720DPI,30 PAGES. Media weight: 105 g/m², Weight: 1.32 kg. Dimensions (WxDxH): 605 x 436 x 15 mm, Media sheets per package: 30 sheets

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.