Epson logo

Epson TRANSPARANTEN A4 30-VEL STYLUS COLOR printing paper

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43632
Info modified on:
04 Apr 2019, 04:23:59
Short summary description Epson TRANSPARANTEN A4 30-VEL STYLUS COLOR printing paper:

Epson TRANSPARANTEN A4 30-VEL STYLUS COLOR, 166 g/m², 460 g, 310 x 223 x 9 mm, 30 sheets

Long summary description Epson TRANSPARANTEN A4 30-VEL STYLUS COLOR printing paper:

Epson TRANSPARANTEN A4 30-VEL STYLUS COLOR. Media weight: 166 g/m², Weight: 460 g. Dimensions (WxDxH): 310 x 223 x 9 mm, Media sheets per package: 30 sheets

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.