location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTRIDGE STYLUS COLOR II/IIS/820, ZWART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13020047
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:33:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black :
The long product name of Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inktcartridge S020047 black
More>>>
Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black:
The official description of Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The single black ink cartridge contains EPSON QuickDry™ ink.Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.
Compatible Main Units - Stylus 200 / Stylus 820 / Stylus Color 200 / Stylus Color II / Stylus Color IIs.

Short summary description Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black:
This short summary of the Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART, Black, Pigment-based ink

Long summary description Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black:
This is an auto-generated long summary of Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, ZWART. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
Yes
Weight & dimensions
Width
94 mm
Depth
77 mm
Height
36 mm
Weight
70 g
Other features
Print cartridge volume (metric)
35 ml
Brand Image Product code Product Stock Price from
Epson Inktcartridge S020047 zwart ink cartridge Original Black Epson Inktcartridge S020047 zwart ink cartridge Original Black
(show image)
C13SO20047 Inktcartridge S020047 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Black S020047 Epson Singlepack Black S020047
(show image)
C13S02004740 Singlepack Black S020047 0.00
(excl. VAT)
0 (incl. VAT)