Epson logo

Epson C12C936551 printer/scanner spare part

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58610
Info modified on:
27 Jun 2024, 14:20:01
Long product name Epson C12C936551 printer/scanner spare part:

Replacement Thermal Sheet

Epson C12C936551 printer/scanner spare part:

A thermal sheet is used with selected Epson production printers to protect the platen when loading media with a width of 54 inches (1372mm) or less. One sheet is supplied with each relevant printer model. Additional sheets can be ordered if the originals are lost or damaged.

Short summary description Epson C12C936551 printer/scanner spare part:

Epson C12C936551

Long summary description Epson C12C936551 printer/scanner spare part:

Epson C12C936551. Device compatibility: Large format printer, Brand compatibility: Epson, Compatibility: SureColor R5000 - 64" RESIN SureColor R5000L - 64" RESIN

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.