Epson logo

Epson Stylus RIP(Hybrid) Stylus Photo 1290/S

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81804
Info modified on:
20 Jul 2023, 08:14:16
Short summary description Epson Stylus RIP(Hybrid) Stylus Photo 1290/S:

Epson Stylus RIP(Hybrid) Stylus Photo 1290/S, Printing, CD, 230 g, 215 mm, 150 mm, 27 mm

Long summary description Epson Stylus RIP(Hybrid) Stylus Photo 1290/S:

Epson Stylus RIP(Hybrid) Stylus Photo 1290/S. Type: Printing. Media types supported: CD. Package weight: 230 g, Package depth: 215 mm, Package width: 150 mm. Country of origin: Japan, Quantity per pack: 1 pc(s). Platform: PC, Mac, Printer support: Epson

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.