Epson logo

Epson Duplex Unit for B300/B310

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184104
Info modified on:
09 Dec 2019, 17:20:24
Long product name Epson Duplex Unit for B300/B310:

Duplex Unit for B300/B310

Short summary description Epson Duplex Unit for B300/B310:

Epson Duplex Unit for B300/B310, - Epson B-510DN - Epson B-500DN - Epson B-310N - Epson B-300, Indonesia, 1.2 kg, 367 x 170 x 235 mm, 172 mm, 365 mm

Long summary description Epson Duplex Unit for B300/B310:

Epson Duplex Unit for B300/B310. Compatibility: - Epson B-510DN - Epson B-500DN - Epson B-310N - Epson B-300, Country of origin: Indonesia. Weight: 1.2 kg, Dimensions (WxDxH): 367 x 170 x 235 mm, Package width: 172 mm. Products per pallet: 96 pc(s), Pallet gross width: 120 cm, Pallet gross height: 100 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.