location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duplex Unit for C2600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for C2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802221
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Duplex Unit for C2600 :
The long product name of Epson Duplex Unit for C2600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex unit
More>>>
Epson Duplex Unit for C2600:
The official description of Epson Duplex Unit for C2600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Duplex unit provides the facility to automatically print on both sides of the page improving presentation and saving paper

Short summary description Epson Duplex Unit for C2600:
This short summary of the Epson Duplex Unit for C2600 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duplex Unit for C2600, China, 10 x 10 x 10 mm, 300 mm, 375 mm, 220 mm, 1.54 kg

Long summary description Epson Duplex Unit for C2600:
This is an auto-generated long summary of Epson Duplex Unit for C2600 based on the first three specs of the first five spec groups.

Epson Duplex Unit for C2600. Country of origin: China. Dimensions (WxDxH): 10 x 10 x 10 mm, Package width: 300 mm, Package depth: 375 mm

Features
Country of origin
China
Weight & dimensions
Dimensions (WxDxH)
10 x 10 x 10 mm
Package width
300 mm
Weight & dimensions
Package depth
375 mm
Package height
220 mm
Package weight
1.54 kg
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)