Epson logo

Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173019
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
  • - Low cost: Entry-level desktop large format printer
  • - Smallest footprint: Discreet design to suite most environments
  • - Water resistant and smudge free: UltraChrome XD2 pigment inks
  • - Connectivity: Wireless and mobile printing
  • - Peace of mind: Dust-proof design and NVT help prevent misprints and reduce downtime
Warranty:
12 months
Long product name Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

PrecisionCore Print Head Matte CMYK, 2400x1200 DPI, 1GB Memory, Color Touch-panel LCD 10.9cm, 0.05-0.27 mm Compatible Paper Thickness, Apple AirPrint, USB 3.0, LAN, Wi-Fi/Wi-Fi Direct, 28W

Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

The SC-T2100 is an entry-level large format printer that allows price conscious users to print technical and CAD drawings in great detail up to 24 inches. It's designed for those who need a professional-level, technical printer that boasts a low total cost of ownership: whether you're a freelance architect or engineer, student, or work in an advertising agency, and need to print accurately, precisely, and reliably.

Smallest footprint
The smallest footprint in the Epson technical printer range. Thoughtfully designed to fit into most environments.
Unique Nozzle Verification Technology (NVT) helps prevent misprints and reduces downtime.

Ease of use
A highly intuitive and easy to use printer, that includes a suite of apps and features to get the user up and running with minimal effort. The SC-T2100 also features a 4.3-inch colour LCD touch panel and allows the user to print directly from a PC, smartphone or tablet device.

Seamless paper change
Change seamlessly between large format 24-inch rolls and up to A3 sheetfed media using Epson Auto Switch.

Accuracy and precision
Print technical, architectural drawings, advertising posters and general office documents in great detail, with ease.

Durable prints
The SC-T2100 uses UltraChrome XD2 pigment inks that are smudge and water resistant.

Short summary description Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T2100, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, TIFF, JPEG, Black, Cyan, Yellow, Magenta, A1 (594 x 841 mm), Roll

Long summary description Epson SureColor SC-T2100 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T2100. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL, TIFF, JPEG. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TLS, SSL, SNMP, IPSec, IPv6, IEEE802, Mobile printing technologies: Apple AirPrint, Epson Cloud Solution PORT. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 8 W, Power consumption (typical): 28 W, AC input voltage: 100-240 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.