location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C8610DWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-C8610DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG69401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651033
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-C8610DWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Benefit from A3 printing: Print in-house leaflets, brochure drafts, spreadsheets and more
  • - Ecological: Keep energy bills low and reduce your impact on the environment
  • - Save money: Further lower costs by changing consumables less
  • - Save time: Automatic double-sided printing, scanning, copying and faxing
  • - Built for business: DuraBrite Pro pigment inks
Long product name Epson WorkForce Pro WF-C8610DWF :
The long product name of Epson WorkForce Pro WF-C8610DWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-C8610DWF
More>>>
Epson WorkForce Pro WF-C8610DWF:
The official description of Epson WorkForce Pro WF-C8610DWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save money
Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system, helping to deliver a competitive TCO. Its low energy usage can reduce energy bills, and its simple but effective inkjet mechanism requires fewer replacement parts.

High productivity and low intervention
Don't wait for prints with no warm up time and a fast First Page Out Time (FPOT) of 5.5 seconds. Produce up to 5,800 pages in monochrome and 4,600 in colour without changing supplies with large ink cartridges1. Print on a wide range of media including recycled paper, glossy media, envelopes and labels.

Reduce your impact
Benefit from low-power consumption due to the no-heat technology of inkjet printing, along with no ozone emissions. Also, fewer additional parts are needed, such as fusers, drums, developers etc, unlike a laser.

Built for business
A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate.

Short summary description Epson WorkForce Pro WF-C8610DWF:
This short summary of the Epson WorkForce Pro WF-C8610DWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C8610DWF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Epson WorkForce Pro WF-C8610DWF:
This is an auto-generated long summary of Epson WorkForce Pro WF-C8610DWF based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C8610DWF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
24 ppm
Duplex print speed (ISO/IEC 24734) mono
45 ipm
Duplex print speed (ISO/IEC 24734) colour
45 ipm
Duplex print speed (ISO/IEC 24734, A4) black
16 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
16 ppm
Duplex print speed (ISO/IEC 24734, A3) black
11 ppm
Duplex print speed (ISO/IEC 24734, A3) colour
11 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
5.5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum copy size
A3
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Software, Network folder, PC, USB
Scan speed (black)
25 inch/min
Scan speed (colour)
25 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
2000
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
500 - 5000 pages per month
Maximum duty cycle *
75000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, GDI
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
85 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
1835 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper, Recycled paper, Art paper, Letterhead, Glossy paper, Photo paper
ISO A-series sizes (A0...A9) *
A3+, A3++, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Tabloid (media size)
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25
Custom media width
55 - 127 mm
Custom media length
330 - 1200 mm
Multi-Purpose Tray media weight
64 - 300 g/m²
Paper handling
Duplex media weight
64 - 150 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11a, 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA2-Enterprise, WPA2-PSK, WPA2-AES
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Network printing methods
IPP, LPD, Port 9100, WSD
Performance
Card reader integrated
No
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.8 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
39 W
Power consumption (ready)
17 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 x64
Mobile operating systems supported
Android 4.0, Android 4.1, Android 4.2, Android 4.2.1, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.1, Android 7.1.2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
613 mm
Depth
755 mm
Height
493 mm
Weight
45.8 kg
Packaging data
Package width
688 mm
Package depth
776 mm
Package height
864 mm
Package weight
63.8 kg
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
185 cm
Products per pallet layer
1 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
185 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Printing method
Epson PrecisionCore
Ink drop
4.6
Print head nozzles
800 nozzles black, 800 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Noise level
51 dB
Documentation CD
Yes
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson WorkForce Pro WF-C8610DWF:
Disclaimer

(1) Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield.