location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M1140

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG26504
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-M1140
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Time saving: Double-sided printing, 250-sheet tray
  • - Fast, business-quality printing: 20ppm print speeds5 , no warm up time, PrecisionCore printhead
More>>>
Short summary description Epson EcoTank ET-M1140:
This short summary of the Epson EcoTank ET-M1140 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M1140, Colour, 1200 x 2400 DPI, 1, A4, 20000 pages per month, Duplex printing

Long summary description Epson EcoTank ET-M1140:
This is an auto-generated long summary of Epson EcoTank ET-M1140 based on the first three specs of the first five spec groups.

Epson EcoTank ET-M1140. Colour, Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Product colour: Black, White

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
GDI
Printing colours *
White
Ink tank system
Yes
Print head nozzles
400 nozzles black
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing
Print speed (black, draft quality, A4/US Letter)
39 ppm
Maximum resolution *
1200 x 2400 DPI
Time to first page (black, normal)
6 s
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Hagaki card, Legal
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
69 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.2 W
Power consumption (ready)
3.4 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
151 mm
Weight
4.3 kg
Packaging data
Included cartridge capacity (black)
11000 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
415 mm
Package depth
435 mm
Package height
275 mm
Package weight
5.97 kg
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Products per pallet
14 pc(s)
Other features
Print technology
Inkjet
Ink drop
2.8 pl
Number of users
3 user(s)