location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M1140

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG26402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946654935
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2022 02:28:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-M1140
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Time saving: Double-sided printing, 250-sheet tray
  • - Fast, business-quality printing: 20ppm print speeds5 , no warm up time, PrecisionCore printhead
Long product name Epson EcoTank ET-M1140 :
The long product name of Epson EcoTank ET-M1140. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-M1140
More>>>
Epson EcoTank ET-M1140:
The official description of Epson EcoTank ET-M1140 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles3.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm2.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Short summary description Epson EcoTank ET-M1140:
This short summary of the Epson EcoTank ET-M1140 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M1140, Colour, 1200 x 2400 DPI, 1, A4, 20000 pages per month, Duplex printing

Long summary description Epson EcoTank ET-M1140:
This is an auto-generated long summary of Epson EcoTank ET-M1140 based on the first three specs of the first five spec groups.

Epson EcoTank ET-M1140. Colour, Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Product colour: Black, White

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
GDI
Printing colours *
White
Ink tank system
Yes
Print head nozzles
400 nozzles black
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Time to first page (black, normal)
6 s
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Duplex print speed (ISO/IEC 24734, A4) black
9 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
56 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Design
Country of origin
Philippines
Power
Power consumption (printing) *
14 W
Power consumption (off)
0.2 W
Power consumption (ready)
3.4 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12.x, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
151 mm
Weight
4.3 kg
Packaging data
Included cartridge capacity (black)
11000 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
415 mm
Package depth
435 mm
Package height
275 mm
Package weight
5.97 kg
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Harmonized System (HS) code
84433210
Products per pallet
14 pc(s)
Other features
Printing method
Epson PrecisionCore
Print technology
Inkjet
Ink drop
2.8
Number of users
3 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:52:09
Uk has collected 1 expert review for Epson EcoTank ET-M1140 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
teknogadyet.com
Updated:
2020-05-01 05:52:07
Epson officially brought its EcoTank Monochrome series to the Philippines. Having different variants, the family is composed of the M1140, M2140, and M3170. All members are equipped with the brand's PrecisionCore technology, allowing the said devices to...
Bottom line INTRODUCTION:Epson officially brought its EcoTank Monochrome series to the Philippines. Having different variants, the family is composed of the M1140, M2140, and M3170. All members are equipped with the brand's PrecisionCore technology, allowing the said...
0%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson EcoTank ET-M1140:
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test patterns provided in ISO/IEC 19752. Quote yields are NOT based on ISO/IEC 24711. Quote yields may vary depending on the images you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set can be lower.
2. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.Epson.eu/.testing
3. Taking the RRP of the mono EcoTank replacement ink bottles and comparing printing costs calculated on the largest available yield toner divided by the average selling price in the Western European market listed in IDC EMEA Semiannual Consumables Tracker 2018H1 for the 12 months to June 2018 (including VAT at 21%).  Toner yields as communicated by the manufacturers websites.
4. Comparison of the power consumption while printing of the Epson ET-M1120, ET-M2170 and ET-M3170 models against the average top selling 75% of A4 monochrome laser printers (below 20ppm class) listed in IDC Worldwide Quarterly Hardcopy Peripherals Tracker 2018Q3 data for the 12 months ending September 2018.  Power consumption values as communicated by the manufacturers websites.