location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-8500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Photo XP-8500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG17402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946633831
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:36:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo XP-8500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact and stylish: Small footprint and looks great from all angles
  • - Claria Photo HD inks: Create superior quality, long-lasting photos at home
  • - Flexible: Wi-Fi and easy mobile printing
  • - Dual paper trays: One for A4 and another for photo paper
  • - Versatile: Rear speciality media feed and CD/DVD printing
Long product name Epson Expression Photo XP-8500 :
The long product name of Epson Expression Photo XP-8500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Photo XP-8500
More>>>
Epson Expression Photo XP-8500:
The official description of Epson Expression Photo XP-8500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style and substance
T
his compact, all-in-one looks great from every angle and has a small footprint.

Superior results at home
When quality matters, you can depend on the Claria Photo HD Inks to deliver superior results thanks to the six-colour inks: cyan, magenta, yellow and black in addition to light cyan and light magenta.

Print when and where you want
Printing photos and documents on the go is easy; simply download the free Epson iPrint app2 to print and scan wirelessly from your smart device. The free Epson Creative Print2 app can print your photos directly from Facebook, create greeting cards, turn photos into colouring books, and plenty more. You can even print by emailing files directly to the printer from almost anywhere in the world with Epson Email Print2.

Smart features
Minimise your trips to the printer; the auto power on feature activates the printer and automatically opens the output tray when a print job is sent. It’s great when you’re not close to the printer.

Versatile printing
Take on all sorts of tasks with this versatile printer. It can print on suitable CDs and DVDs, create personalised calendars, features dual paper trays for A4 and photo media, double-sided A4 printing, and it incorporates a rear speciality feed for printing on thicker media. You can even operate it without a PC using the 6.8cm LCD touchscreen and memory card slot.

Short summary description Epson Expression Photo XP-8500:
This short summary of the Epson Expression Photo XP-8500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo XP-8500, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Expression Photo XP-8500:
This is an auto-generated long summary of Epson Expression Photo XP-8500 based on the first three specs of the first five spec groups.

Epson Expression Photo XP-8500. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

XP-8500 Stylish and space-saving
XP-8500 Stylish and space-saving

Integrating technology into the home can be a challenge so if you're squeezed for space, the compact and space-saving design of this all-in-one printer can provide a helpful solution. What’s more, it looks great from every angle with sleek, clean lines on every side.

Flexible printing solutions
Flexible printing solutions

Print when and how you want with Epson’s free apps, Wi-Fi and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Email Print1.



1Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Versatile and user-friendly
Versatile and user-friendly

Expand your creative capabilities; print double-sided A4 and on suitable CDs and DVDs, plus thicker media using the rear speciality feed. Enjoy the user-friendly design of this all-in-one with dual paper trays for A4 and photo media and PC-free printing via a 6.8cm LCD touchscreen and memory card slot. Save unnecessary trips to the printer; the auto power on feature turns the printer on and opens the motorised output tray when a print job is sent.

Minimise printing costs
Minimise printing costs

Whether you print all the time or just occasionally, there's an affordable option to suit with both standard and extra large (XL) cartridges. By investing in XL inks, you can print more and pay less. With both cartridge types, the colours are available individually so only the colour used needs to be replaced.

Hassle-free and reliable
Hassle-free and reliable

Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again. We invest in extensive research and high-tech manufacturing facilities, and put our products through rigorous tests to deliver the best quality product to you.

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
9.5 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Duplex print speed (black, normal quality, A4/US Letter)
4.7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.5 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
8.1 cpm
Copy speed (colour, normal quality, A4)
8.1 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud, E-mail, File, Memory card, PC
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, B5
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Borderless printing media sizes
4x6, 5x7, 8x10, 8.5x11
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson Email Print, Epson IPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Sound pressure level (printing)
49 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
7.2 W
Power consumption (sleep)
0.6 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
349 mm
Depth
340 mm
Height
142 mm
Weight
6.7 kg
Packaging data
Package width
415 mm
Package depth
480 mm
Package height
210 mm
Package weight
8.04 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.85 m
Products per pallet layer
2 pc(s)
Products per pallet
20 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.85 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
40 pc(s)
Technical details
Compliance certificates
RoHS
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 03:35:37
Uk has collected 4 expert reviews for Epson Expression Photo XP-8500 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
the-gadgeteer.com
Updated:
2018-01-21 03:35:37
For this review of the EPSON Expression Photo XP-8500 Printer, I am turning it over to my lovely wife who is obsessed with photography and documenting our family's life. Her experience with at home photo printing far exceeds mine so I will turn it over t...
Good Compact, vibrant colors, crisp images, long lasting prints, very quiet, easy set up, great value...
Bad No automatic document feeder...
0%
computershopper.com
Updated:
2018-02-01 08:24:20
When you stop and think about it, some of the things that our PCs, smartphones, and tablets allow us to do truly are amazing. Printing exquisite-looking photos on small, inexpensive inkjet printers is one of them. It's not just having the ability to print...
Good Excellent print quality, especially for photos, Easy to set up and use, SD-card slot and USB thumb drive port, Three paper-input sources, and prints to discs, Auto-deploying output tray...
Bad No ADF, High cost per page, Slow document printing speeds, Small output tray, Relatively low-yield ink tanks...
Bottom line The XP-8500, outfitted with six inks for a wider color range, prints photos in fantastic quality. But, like most other photo-centric all-in-ones, its running costs are rather high...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson Expression Photo XP-8500:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on speciality media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu