location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF54402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614816
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - A3 28 ppm
  • - Colour copying Colour scanning
  • - Epson Connect, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 8.3 kg
More>>>
Short summary description Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-900, Inkjet, Colour printing, 5760 x 1440 DPI, A3, Direct printing, Black

Long summary description Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-900. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Print speed (ISO/IEC 24734) mono
14 ipm
Print speed (ISO/IEC 24734) colour
11 ipm
Print speed (ISO/IEC 24734) black
14 ppm
Print speed (ISO/IEC 24734) colour
11 ppm
Borderless printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-TKIP, WPA-AES
Mobile printing technologies
Epson Connect, Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Sound pressure level (printing)
37 dB
Performance
Sound power level (printing)
5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (sleep)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
479 mm
Depth
356 mm
Height
148 mm
Weight
8.3 kg
Packaging data
Package width
455 mm
Package depth
580 mm
Package height
240 mm
Package weight
9.96 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.87 m
Products per pallet layer
2 pc(s)
Products per pallet
16 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.87 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Other features
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition
Ink drop
1.5 pl
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
360 nozzles black,180 nozzles per colour
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-12 03:07:11
Uk has collected 1 expert review for Epson Expression Premium XP-900 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)