location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1455
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF49401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946616117
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 17:07:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CF49401 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3+ 32 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 23.2 kg
Long product name Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi :
The long product name of Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour, Inkjet, 4800 x 1200 DPI, A3+, Wi-Fi, Black
More>>>
Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
The official description of Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hassle-free, reliable and ultra-low cost printing is made possible with this 4-in-1 model. Its high-capacity ink tank delivers an incredibly low cost per page, and refills are few and far between. Its Wi-Fi and Ethernet capabilities provide the flexibility to create a set-up that works for your office. It also boasts A4 and A3 double-sided printing, high-quality scans and high-capacity copying.

Say goodbye to cartridges

This integrated ink tank system delivers cost-effective A4 and A3 prints. Refilling using individual ink bottles is quick and easy thanks to fast ink top-up technology, clearly labelled bottles and drip-free nozzles.

Reduce costs by up to 90%1

Saving up to 90%1 on printing costs, the L1455 can print up to 10,500 pages2 from the initial two sets of genuine inks included in the box.

Save resources & time

With no effort, you can halve your paper usage with double-sided A3 and A4 printing. It is fast too, producing A4 pages at 18ppm3. Its multi-copy feature also allows you to make up to 99 copies of a page in one go.

Boost productivity

There’s no need to be deskbound; printing from smartphones and tablets is simple with Wi-Fi connectivity and Epson Connect4. It’s easy to work smarter too, with the 30-page automatic document feeder (ADF). And with the 1,200 dpi scanner, you can be sure it will deliver great quality scans every time.

Quality results every time

Our ink tank system has been purpose-built to work with our genuine inks to offer a dependable solution for your office. It delivers quick drying, smudge free and consistent results, by utilising Epson's Micro Piezo technology and Epson genuine dye ink for colour, and pigment ink for black. It also boasts a one-year or 80,000 page manufacturer's warranty for added peace of mind.

Short summary description Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L1455, Inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L1455. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15 cm
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Colour display
Yes
Power
Power consumption (average operating)
20 W
Power consumption (ready)
9.1 W
Power consumption (sleep)
2 W
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
795 mm
Depth
640 mm
Height
560 mm
Weight
23.2 kg
Packaging data
Package width
640 mm
Package depth
795 mm
Package height
560 mm
Package weight
29.2 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
183 cm
Products per pallet layer
1 pc(s)
Products per pallet
3 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
183 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Other features
Noise level
44 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:46:58
Uk has collected 2 expert reviews for Epson EcoTank L1455 Inkjet A3+ 4800 x 1200 DPI 32 ppm Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%