Epson logo

Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87130
Info modified on:
14 Mar 2024, 17:25:48
Bullet Points Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
  • - Flexibility: Available as a desktop version (no stand)
  • - Space-saving: Smallest footprint in the Epson technical printer range
  • - Clean design: Thoughtfully designed to fit seamlessly into most environments
  • - Ease of use: Even when away from the desktop
  • - Peace of Mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Long product name Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

A1, 50ml ink tank, 2400 x 1200 DPI, USB 3.0, Gigabit Ethernet, Wi-Fi 802.11 b/g/n

Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Entry-level large format printer allows users to print technical and CAD drawings in great detail up to 24".

With the SC-T3100N it’s all about the detail, throughput speed and size of the output (up to 24”). Designed for those who need a professional-level, technical printer which boasts a low total cost of ownership. Whether you’re an architect, student, engineer, or work in an advertising agency, the need to print accurately, precisely, reliably and in great detail is essential. Desktop version.

Clean design
White, compact and fits most environments.

These inks don’t run
It uses UltraChrome XD2 pigment inks which means your prints are smudge and water resistant (whereas standard dye inks may run). Also, the SC-T3100N delivers deep blacks and crisp, dense lines — ideal for technical graphics.

Supports wireless printing
Enables users to print directly from smartphones or tablet devices.

Seamless paper changes
Change seamlessly between LFP roll and sheetfeed as this printer supports up to A1 cutsheets as well as rolls.

Peace of mind
Unique Nozzle Verification Technology (NVT) helps prevent misprints.

Accuracy and precision
Print technical, architectural and engineering drawings in great detail, with ease.

Short summary description Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3100N 240V, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, A1 (594 x 841 mm), A1, A2, A3, A3+, A4, B1, B2, B3, B4, B5

Long summary description Epson SureColor SC-T3100N 240V large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3100N 240V. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Display: LCD, Display diagonal: 10.9 cm (4.3"), Control type: Touch. Power consumption (standby): 8 W, Power consumption (typical): 28 W, Power consumption (off): 0.2 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.