location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-P400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE85301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946548876 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UltraChrome HiGloss 2 inks: Seven-colour pigment inks deliver superior quality prints
  • - Highly accurate results: Minimum 1.5pl ink droplets produces accurate results
  • - Print on a range of media up to A3+: Dual paper paths; roll paper support; fine art and rigid media support
  • - Advanced mobile connectivity: Ethernet, USB and wireless printing with Wi-Fi and Epson iPrint
  • - Compact design and Energy Star compliant: Smallest and lightest A3+ pigment photo printer on the market1
Long product name Epson SureColor SC-P400 :
The long product name of Epson SureColor SC-P400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-P400
More>>>
Epson SureColor SC-P400:
The official description of Epson SureColor SC-P400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality
Create glossy photos with a wide range of vivid colours thanks to a seven-colour UltraChrome HiGloss 2 ink-set with gloss optimiser. Creating the smallest ink droplet size of any A3+ photo printer on the market1, the SC-P400 delivers superb accuracy and overall quality.

Flexible and versatile
Designed to give photographers the choice to display their prints on different media, the SC-P400 supports fine art, glossy and matte papers, up to A3+ in size and up to 1.3mm thick. The ability to load paper from the rear allows you to print onto fine art paper easily, while printing on 2-inch core roll media allows to print panoramics and individual formats. CD and DVD printing is also supported.

Advanced connectivity
Designed for maximum connectivity, the printer features built-in Ethernet and USB capability as well as Wi-Fi for wireless printing from PCs, tablets and smartphones, supported by the free Epson iPrint App2.

Compact and stylish
This stylish desktop printer complements any home, studio or office environment. It is also the smallest and lightest A3+ photo printer using pigment inks on the market1so it won't take up too much precious desk or counter space.

Reduces environmental impacts
In addition, the SC-P400 has a very low power consumption and is consequently EnergyStar 2.0 compliant.

Short summary description Epson SureColor SC-P400:
This short summary of the Epson SureColor SC-P400 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P400, Inkjet, 5760 x 1440 DPI, A3+ (330 x 483 mm), Borderless printing, Wi-Fi, Black

Long summary description Epson SureColor SC-P400:
This is an auto-generated long summary of Epson SureColor SC-P400 based on the first three specs of the first five spec groups.

Epson SureColor SC-P400. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Wi-Fi. Product colour: Black

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print speed (black, draft quality, A4/US Letter)
9 ppm
Print speed (colour, draft quality, A4/US Letter)
5 ppm
Features
Market positioning *
Business
Product colour *
Black
Printing colours
Cyan, Magenta, Matte black, Orange, Photo black, Red, Yellow
Built-in display
No
Number of printing colours
7
Country of origin
China
Certification
ISO 7779
Input & output capacity
Total input capacity
120 sheets
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5, A6
Printing sizes
10 x 15, 13 x 18, 20 x 25
Borderless printing media sizes
10x15, 13x18, 20x25, A3, A3+, A4, A5, A6, Legal, Letter
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Card reader integrated
No
Power
Power source *
AC
Power consumption (printing) *
20 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8.1, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
622 mm
Depth
324 mm
Height
219 mm
Weight
12.3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
350 mm
Package depth
720 mm
Package height
530 mm
Package weight
16.12 g
Logistics data
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
63 cm
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
63 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Other features
Media thickness
0.08 - 1.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-01-13 06:27:55
Uk has collected 7 expert reviews for Epson SureColor SC-P400 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2017-04-12 03:49:39
With more and more reasonably priced DSLR and mirrorless (and even some smartphone) cameras capable of capturing high-resolution images these days, it opens up the opportunity for high-quality outputs. Why buy art when you can print your masterpieces your...
Good Seven color inks, Optimizer for smooth prints, Excellent color accuracy and saturation, Supports roll paper and printable optical discs, Wi-Fi and Ethernet connectivity...
Bad Roll paper is fixed at 13 inches, No support for Apple AirPrint, Google Cloud Print...
Bottom line Yes, the P400 is an excellent photo printer with a good balance of price, features, and performance. More importantly, it produces great-looking photos. When it comes to wide-format art photo printers, both Canon and Epson offer excellent models. It won't...
90%
pcmag.com
Updated:
2017-01-13 06:27:53
The SureColor P400 ($599.99), the lowest priced of three Epson prosumer near-dedicated photo printers, produces gallery-worthy prints at sizes up to 13 by 19 inches, and at a good speed. It also supports printing larger prints, banners, and panoramas from...
Good Generally excellent photo quality, Very good text quality, Fast for a near-dedicated photo printer, Prints from paper rolls...
Bad Rear paper feeder was often balky in testing, So-so graphics quality for a photo printer, Occasional tinting in photos...
Bottom line The Epson SureColor P400 is moderately priced for a near-dedicated photo printer, it produces magnificent photo prints at a good speed, and it can print from paper rolls...
80%
computershopper.com
Updated:
2017-01-13 06:27:53
But what if you want your printed photos to look even better? Or you want the option to print in sizes larger than letter, with a wider range of papers? Or you prefer a dedicated printer for your photos, so you won't tie up the printer you already own?Tha...
Good Class-leading print quality, Supports cut sheets as large as 13x19 inches, Compatible with a wide range of fine-art papers, plus roll paper and printable discs, Doesn't waste black ink when switching between matte and glossy papers...
Bad No LCD, Inks more costly than with SureColor P600 or P800...
Bottom line This moderately priced 13-inch wide-carriage photo printer has excellent print quality and can handle fine-art paper, roll paper, and inkjet-printable CD/DVDs. Just mind the cost—and nuances—of its ink. Read More…...
80%
Brand Image Product code Product Stock Price from
Epson SureColor SC-P600 Epson SureColor SC-P600
(show image)
C11CE21301 SureColor SC-P600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson SureColor SC-P400:
Disclaimer

(1) - Compared against competitors’ A3+ photo printers with pigment inks and a 7-colour or greater ink-set available as of July 2015.
2 - Epson iPrint and Epson Creative Print require a wireless connection.