location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE79403
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 13 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 6.7 kg
Long product name Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi :
The long product name of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print:5760x1440DPI, 10ppm, Scan: 1200x2400DPI, CIS, Wi-Fi, USB, 6.7kg, black
More>>>
Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:
The official description of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The wireless, convenient all-in-one printer with superior photo quality.
The Expression Premium XP-630 wireless Small-in-One printer delivers superior photo quality and convenient features for fast, easy printing. Save time with auto 2-sided printing; or print 4" x 6" photos in as fast as 20 seconds. Easily print from your iPad, iPhone, tablet or smartphone — with or without a router — at home or on the go. The XP-630 prints vivid, borderless photos up to 8" x 10", and provides dedicated trays for printing photos and DVDs. Other features include a 2.7" LCD, plus built-in USB and card slots for PC-free printing. And, you can easily print Facebook photos, coloring books and more with Epson's Creative Print App.

ISO Print Speeds
ISO print speeds of 13.0 ISO ppm (black) and 10.0 ISO ppm.

Automatic Two-Sided Printing
Save up to 50% on paper with automatic two-sided printing .

Superior Photo Quality
Print stunning lab-quality photos and sharp texts with Claria Premium inks.

Wireless Network Ready
Print, scan, and access memory card slots from any room in the house, using a wireless network.

Professional Looking CDs and DVDs
Print directly onto inkjet printable CDs or DVDs, and eliminate the need for labels.

Epson Connect - Print and Share from Anywhere
Easily print from iPad, iPhone, tablets, smartphones and more.

Short summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-630, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-630. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Number of print cartridges *
5
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A5, A6, A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL, C6
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
AES, 64-bit WEP, TKIP, 128-bit WEP, WPA-PSK
Network
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Sound pressure level (printing)
37 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Power
Power consumption (average operating)
18 W
Power consumption (standby)
1.2 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 8, Windows Vista Home Premium, Windows 8 Enterprise, Windows 7 Home Basic, Windows Vista Ultimate, Windows 8 Pro, Windows 7 Home Premium, Windows XP Home, Windows 8 x64, Windows XP Home x64, Windows 7 Professional, Windows Vista Business, Windows XP Professional, Windows XP Professional x64, Windows 7 Starter, Windows Vista Enterprise, Windows 7 Ultimate, Windows Vista Home Basic
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6.7 kg
Packaging data
Package width
230 mm
Package depth
480 mm
Package height
425 mm
Package weight
8.18 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
12.9 m
Products per pallet
30 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
18.9 m
Products per pallet (UK)
44 pc(s)
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:45
Uk has collected 6 expert reviews for Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-03 15:46:23
Although the Epson Premium Expression XP-630 Small-in-One ($149.99) is geared primarily toward home use, with a low paper capacity and a dedicated tray for photo paper, this inkjet multifunction printer (MFP) offers some welcome features for office use, i...
Good Prints, copies, and scans, Prints from and scans to USB keys and memory cards, Prints on and copies to printable CDs, Duplexer, Wi-Fi and Wi-Fi Direct...
Bad Low paper capacity, No automatic document feeder for scanning, Lacks fax capability, Slow in printing business applications and showed below-par text quality in our tests...
Bottom line The Epson Expression Premium XP-630 Small-in-One inkjet multifunction printer (MFP) offers a combination of speed, strong graphics and photo quality, and extras like support for mobile printing and the ability to scan to memory cards and USB keys...
60%
computershopper.com
Updated:
2016-11-15 00:57:45
We've reviewed generations of Epson's Small-in-One multifunction printers over the years. The key ones have been in the budget-minded XP-400 series, and the more heavily tricked-out XP-800 series. And we've looked at many of them in sequence, so we've see...
Good Quality is decent for prints, scans, copies, Snappy print speeds for its class, Compact, SD-card and USB-drive support, Optical disc labeling...
Bad High cost per page, No ADF, Not ideal for printing extensively with tiny fonts...
Bottom line This light, compact AIO churns out Epson's usual good-looking output, especially photos. Just know its limitations: No ADF, plus a high cost per page, make it best for light duty. Read More…...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)