location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-R8590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE25201
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A3 24 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Remote Print, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 53.8 kg
Long product name Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200dpi, 24 ppm, A3, USB 2.0, Gigabit Ethernet, 802.11b/g/n, White
More>>>
Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable, A3 multifunction printer to maximize workgroup productivity.
The WorkForce Pro WF-R8590 A3 multifunction printer, powered by PrecisionCore™, features a Replaceable Ink Pack System that delivers up to 75,000 pages without changing the ink packs1. And, it produces professional-quality documents at speeds of 24 ISO ppm (black/color)†. It offers 13" x 19" printing, plus scanning up to 11" x 17". With a high monthly duty cycle and 1830-sheet total paper capacity2, it’s ideal for shared color printing on a network. Along with PCL3/genuine Adobe® PostScript® 3™ support, a Universal printer driver and Web Config, it’s also enabled with remote printer data collection compatible with MPS software solutions.

PrecisionCore Inkjet Technology
PrecisionCore is a new printing technology using a revolutionary high-density print chip which can generate up to 40 million precise dots per second with astonishing accuracy, producing professional quality output at dramatic speeds.

Short summary description Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-R8590, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-R8590 Inkjet A3 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-R8590. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Maximum number of copies
999 copies
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Memory card, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Fax speed dialing (max numbers)
200
Features
Maximum duty cycle *
75000 pages per month
Input & output capacity
Total input capacity *
830 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
50 sheets
Maximum input capacity
1830 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Paper handling
Non-ISO print media sizes
Legal
Photo paper sizes
10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA2
Mobile printing technologies
Apple AirPrint, Epson Remote Print, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
50 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
40 W
Power consumption (ready)
18 W
Power consumption (sleep)
7 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.6 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-4 - 40 °C
Operating temperature (T-T)
50 - 95 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
767 mm
Depth
901 mm
Height
685 mm
Weight
53.8 kg