location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8090 DTWC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD43301BR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621012
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A3+ 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi :
The long product name of Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, 65000ppm, 64 g/m² - 256 g/m², 37 W
More>>>
Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
The official description of Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A small to medium workgroup A3+ printer, perfect for business environments that have traditionally used lasers and want to increase productivity and reduce downtime and waste. Epson's clean technology helps create a more environmentally friendly workplace, and PDL printer emulations and Gigabit Ethernet are ideal for enterprise integration.

Take advantage of a low Total Cost of Ownership (TCO) and print up to 7,000 colour and 10,000 mono pages1 using, easy-to-change, high-capacity DURABrite Pro ink cartridges.

The WF-8090DW uses up to 80 percent less power than competitive colour lasers2 thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing make it ideal for the workplace. And there are fewer parts to replace than a laser.

Print at up to 34 pages per minute (ppm) in both colour and mono, with ISO print speeds of 24 ppm for both3. The WF-8090DW delivers automatic double-sided A4 and A3 printing for eco-friendly and business-quality results. Scalable optional paper trays take its maximum capacity to 1,831 sheets, and the rear manual paper tray lets you print A3+ and onto a range of media.

PrecisionCore technology powers the output quality and reliability that Epson is known for, at the speeds required for office, commercial and industrial printing. Wi-Fi and Wi-Fi Direct™ allow for easy integration and printing from smartphones and tablets. Users can also securely print using a PIN code to release jobs at the printer, or by using Email Print for Enterprise4 to securely send documents directly to the printer.

Short summary description Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This short summary of the Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-8090 DTWC, Colour, 4800 x 1200 DPI, 4, A3+, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-8090 DTWC inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-8090 DTWC. Colour, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Input & output capacity
Total number of input trays *
3
Total input capacity *
831 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF) input capacity
81 sheets
Maximum input capacity
1831 sheets
Maximum output capacity
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 10x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25, Legal, Letter
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA2-Enterprise
Supported network protocols
LPR, FTP, IPP, LDP, Port 9100, WSD, Net BIOS over TCP/IP, TCP/IPv4, TCP/IPv6, IPSec
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Country of origin
Indonesia
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
Power consumption (standby)
2.1 W
Power consumption (ready)
8.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
567 mm
Depth
575 mm
Height
1048 mm
Weight
57.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
700 mm
Package depth
727 mm
Package height
630 mm
Package weight
82 kg
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)