location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-5190DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD15301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A4 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 1 year
Long product name Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, LCD 5.6 cm, 4800 x 1200 dpi, Duplex, 34 ppm, USB, Ethernet, Wi-Fi, 11.4 kg
More>>>
Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally-friendly A4 printing

Designed for businesses that have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace, and PDL printer emulations and Gigabit Ethernet are ideal for enterprise integration.

Low running costs

For cost-conscious offices this business printer has significant advantages over comparable colour laser printers. The high-yield ink cartridges help this printer to achieve an up to 50 percent lower cost per page than competitive colour laser printers1. It uses Epson's DURABrite Ultra inks, in high-capacity ink cartridges of up to 4,000 pages2, which ensure efficiency and productivity.

Ecological

It uses up to 80 percent less power than competitive colour lasers thanks to its no-heat technology1. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the work environment. And there are fewer consumables and parts to replace than a comparable laser.

Enhance productivity

Focused on keeping offices productive, the WF-5190DW is faster than competitive colour lasers on typical print jobs1, as there is no warm up time needed. It delivers fast and efficient business printing, and is capable of print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speeds in both3. It has a high paper capacity of up to 580 sheets, including a second optional 250-sheet tray, meaning that less time is spent refilling.

Easy to use

The 5.6cm LCD mono screen allows for easy control of the main functions. Automatic double-sided duplex printing as standard makes any job easy and means less paper is used too. In addition, its front-loading ink cartridges are easy to change.

PrecisionCore

PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. It's the use of PrecisionCore that aids printing onto a range of different media. Accordingly the printer has a rear paper feed tray for thicker card, envelopes and labels. And it has a high monthly duty cycle of up to 35,000 pages4.

Built for business

Its flexible connectivity allows this printer to seamlessly integrate into enterprise infrastructures. Wi-Fi and Wi-Fi Direct, PDL printer emulations and Gigabit Ethernet all help to boost office productivty. Users can also securely print using a PIN code to release confidential documents.

Print from anywhere

Stay connected and productive, Email Print for Enterprise5 allows you to securely send documents directly to the printer. Available with direct printing and pull print modes, this secure system integrates seamlessly into your existing IT infrastructure.

Short summary description Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-5190DW, Colour, 4800 x 1200 DPI, 4, A4, 35000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-5190DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
ESC P, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, B5, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product colour *
White
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
25 W
Power consumption (off)
0.3 W
Power consumption (standby)
2.3 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461 mm
Depth
442 mm
Height
284 mm
Weight
11.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
610 mm
Package height
430 mm
Package weight
14.2 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
15 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Products per pallet
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:05
Uk has collected 3 expert reviews for Epson WorkForce Pro WF-5190DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-09-11 15:01:05
An inkjet printer that's all things to all users, the Epson WorkForce Pro WF-5190DW offers superb performance and good running costs. Read our Epson WorkForce Pro WF-5190DW review. (Also see: Best inkjet printers 2015 .) While the humble inkjet remained...
Bottom line Many models have tried to be all things to all users. Few, to my recollection, have succeeded. The Epson WorkForce Pro WF-5190DW, though, might well be the exception. More welcoming than lasers, but packing many of the same connectivity, security and mana...
90%
pcmag.com
Updated:
2015-09-11 15:01:05
The Epson WorkForce Pro WF-5190 ($279.99) is Epson's top-of-the-line—which also means most expensive—single-function WorkForce Pro model. But while it's pricey for an inkjet printer, it's better understood as a serious challenger to lasers, with its high-...
Good Fast. Supports PCL and PostScript printing languages. Duplexer. Has Ethernet, Wi-Fi, and Wi-Fi Direct. Low claimed running cost.
Bad Graphics quality is below par...
Bottom line The Epson WorkForce Pro WF-5190 is pricey for an inkjet printer, but it's really in competition with color lasers, delivering fast speed at a low cost per page...
80%
tomsitpro.com
Updated:
2015-09-11 15:01:05
We tested the Epson WorkForce Pro WF-5190 printer for speed, text and color accuracy as well as other factors, like setup and ease of use. Here's our comprehensive SMB Epson printer review. The final verdict: the Epson WorkForce Pro proves that ink is on...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)