Epson logo

Epson Expression Home XP-212 Inkjet A4 5760 x 1440 DPI 26 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100920
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
12 Months
Long product name Epson Expression Home XP-212 Inkjet A4 5760 x 1440 DPI 26 ppm Wi-Fi:

Home XP-212, 5760 x 1440dpi, 6.2 ppm mono, 3.1 ppm color, 1200 x 2400dpi, CIS, Epson Easy Photo Print, USB, WiFi

Epson Expression Home XP-212 Inkjet A4 5760 x 1440 DPI 26 ppm Wi-Fi:

Expression Home XP- 212
Epson's Small- in- One
Small-in-One with user-friendly Wi-Fi for multiple users, individual inks and Epson iPrint.

The Expression Home XP-212 is an ultra-compact printer, scanner and copier that combines value for money with great flexibility. The printer is part of the Small-in-One range - Epson’s smallest ever range of all-in-one home inkjets, and offers cost-effective printing thanks to individual inks.

The Expression Home XP-212 comes with Epson iPrint1, offering greater flexibility and freedom. It allows you to quickly and easily print documents and photos over Wi-Fi from smartphones and tablet PCs.

The automatic Wi-Fi set-up2 makes configuring laptops and computers to print and scan wirelessly extremely easy. You don’t need to know your network settings, as the XP-212 automatically finds the relevant connection settings in order to configure itself.

Epson’s Claria Home Ink is ideal for affordable reliable printing: producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

-Small-in-One: Save space, save money, save time
-Epson iPrint: Mobile printing over Wi-Fi
-Auto Wi-Fi: Easy to connect wirelessly
-Individual Inks: Only replace the colour used
- Claria Home Ink: Crisp, clear text and glossy photos

Short summary description Epson Expression Home XP-212 Inkjet A4 5760 x 1440 DPI 26 ppm Wi-Fi:

Epson Expression Home XP-212, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-212 Inkjet A4 5760 x 1440 DPI 26 ppm Wi-Fi:

Epson Expression Home XP-212. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.