location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-2520NF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC38301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 5760 x 1440 DPI
  • - A4 9 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 5.9 kg
Warranty: 12 Months
Long product name Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm :
The long product name of Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-2520NF, 9 P/min Mono, 4.7 P/min Color, 5760 x 1440 dpi, 3000 ppm, 1200 dpi x 2400 dpi scan, USB 2.0
More>>>
Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm:
The official description of Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson WorkForce WF- 2520NF

Compact and reliable

The ideal 4-in-1 with ADF for small offices, which features Epson iPrint, Ethernet connectivity and individual XL inks

This 4-in1 has a compact design with a small footprint, ideal for any small office or home office environment. Robust and durable, the WF-2520NF also offers ADF and fax capabilities and the ability to print from smartphones and tablet PCs with Epson iPrint.

The WorkForce WF-2520NF uses Epson's fast drying DURABrite Ultra Ink for professional-quality business documents and means that prints are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs, as users can print up to 2.5x more pages.

With a 30-sheet Automatic Document Feeder (ADF) for multi-page scanning, copying and faxing, this device provides everything a small office or home office needs, in one compact device.

This printer also has flexible connectivity options, as users can connect the printer to their office network via Ethernet. This allows users to print, scan or send faxes from any computer in the office. If connected to a Wi-Fi router, this product is compatible with Epson iPrint, allowing users to print wirelessly from smartphones and tablet PCs within the office.

The WorkForce WF-2520NF also comes with a robust 100-sheet rear paper tray, providing media flexibility for a variety of paper.

-4-in-1: Print, scan, copy and fax with ADF
-Flexible: Ethernet connectivity
-Space saving: Compact footprint
-Economical: Print more pages with Epson XL inks
-Durable: 3,000 page duty cycle per month

Short summary description Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm:
This short summary of the Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2520NF, Laser, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm:
This is an auto-generated long summary of Epson WorkForce WF-2520NF Laser A4 5760 x 1440 DPI 9 ppm based on the first three specs of the first five spec groups.

Epson WorkForce WF-2520NF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 4.7 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
4.7 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File, Image
Image formats supported
JPG, PNG, TIF
Fax
Faxing *
Colour faxing
Fax memory
180 pages
Fax broadcasting
60 locations
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Photo paper sizes
13x18, 13x20 cm
Photo paper sizes (imperial)
10x15"
Paper handling
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Ethernet
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
36 dB
Sound power level (standby)
5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
9 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
377 mm
Height
221 mm
Weight
5.9 kg
Packaging content
Bundled software
Epson Event Manager, Epson Fax Utility, EpsonNet Config, Presto! Page Manager 9
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)