location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-3010DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC34302
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 38 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 1 year
Long product name Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, DURABrite Ultra, Duplex, 38ppm, 5760x1440dpi, 250sh, A4/Lgl, USB 2.0, Fast Ethernet, 802.11b/g/n, 41dB(A), 17W, 5.3kg, White
More>>>
Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust And Flexible
The ideal printer for small offices with Wi-Fi and Ethernet connectivity, speciality media feed and duplex printing.

Specially designed for small offices, this printer provides reliable, flexible printing with fast print speeds and Wi-Fi and Ethernet connectivity.

Thanks to Epson's fast drying DURABrite Ultra Ink, business documents are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs. XL inks are ideal for high print volumes, offering up to a 50 percent lower cost-per-page than competitive lasers.

Business-quality printing at up to 15ppm for single-sided documents and 7.9ppm for double-sided documents ensure work is delivered quickly and efficiently every time.

This printer allows users to load up to 250 sheets of A4 plain paper. It has a single-sheet rear-feed paper tray providing media flexibility, accepting varied paper types and thicknesses, such as card, envelopes and business cards.

- Fast print speeds: Print up to 15 pages per minute;
- Duplex printing: Printing on both sides;
- Flexible connectivity: Wi-Fi and Ethernet;
- Flexible printing: Speciality media feed;
- Large paper tray: 250-sheet capacity tray.

Short summary description Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-3010DW, Colour, 5760 x 1440 DPI, 4, A4, 12000 pages per month, 38 ppm

Long summary description Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-3010DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Duplex printing. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
38 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Sound pressure level (printing)
41 dB
Design
Market positioning *
Home & office
Product colour *
White
Country of origin
Indonesia
Power
Power consumption (printing) *
17 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Compatible operating systems
Mac OS 10.5.8+ Windows 8 Windows 7 Windows Vista Windows XP Windows XP x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
380 mm
Height
165 mm
Weight
5.3 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Event Manager EpsonNet EasyInstall
Package width
460 mm
Package depth
527 mm
Package height
245 mm
Package weight
7.3 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.13 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.13 m
Products per pallet
16 pc(s)
Other features
Print technology
Inkjet
Networking features
Fast Ethernet
Wireless technology
Wi-Fi
Package dimensions (WxDxH)
534 x 461 x 247 mm
Country Distributor
Deutschland 1 distributor(s)